02-06-1118 Connectors by Molex

CONTACT SOCKET 24-18AWG CRIMP

Status: Unknown
Series: Standard .062" 1561 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0240

Distributor Stock
Logo for Newark
Newark
from US$0.0240
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
72,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
24,000
in stock
Buy Now
Logo for element14
element14
from US$0.0470
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range Standard .062" 1561 Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 18AWG
Contact Plating Tin Plated Contacts
Wire Size AWG Min 24AWG

Alternative Descriptions

062 FEMALE TERM CHAIN BRS TIN 18-24 | Heilind Electronics
Contact, Socket, 18Awg, Crimp | Newark Electronics
Contact SKT Crimp ST Cable Mount Reel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 02-06-1118?

Additional datasheets, footprints and schematics for 02-06-1118 are listed on our Part Details page. You can also find images and similar parts to 02-06-1118 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 02-06-1118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-1118 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 02-06-1118 fall under?

The 02-06-1118 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 02-06-1118 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-1118 you can contact the distributor directly for product support, shipping queries etc.

Is the 02-06-1118 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 02-06-1118 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 02-06-1118.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 02-06-1118 often in real-time on the comparison pages.

What if I can't find stock of 02-06-1118?

You can fill out our help required form which you can use to request a quote for 02-06-1118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay