Status: | Unknown |
---|---|
Series: | Standard .062" 1561 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
4
in stock
|
Buy Now | |
element14
from US$0.08
|
236,429
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
106,353
in stock
|
Buy Now | |
Farnell
from US$0.08
|
96,070
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
81,328
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
65,508
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
50,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
10,918
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
5,775
in stock
|
Buy Now | |
Electro Enterprises
from US$0.10
|
2,110
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.05
|
-
|
Buy Now |
Product Range | Standard .062" 1561 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 3.05mm |
Cable Diameter Min | 1.52mm |
Colour | Tin |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Receptacle |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.96mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
CONTACT, SOCKET, 18AWG, CRIMP | element14 |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
Crimp Terminal Female 0.062 Diameter 24-18 AWG Tin Plated Brass 1561 Series | Molex Incorporated 02-06-1103 | RS Americas |
062FEMALETERMLOOSEBRSTIN18-241 | Heilind Electronics |
Molex Crimp Terminal, Female, Tin, 18 ... 24AWG | Distrelec |
Female tin-plated crimp contact | RS |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Crimp Socket Contact Brass 18 AWG - 24 AWG | Carlton-Bates |
LOOSE TERMINALS | TTI Europe |
Where can I find additional details, specifications and documents for a 02-06-1103?
Additional datasheets, footprints and schematics for 02-06-1103 are listed on our Part Details page. You can also find images and similar parts to 02-06-1103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-1103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02-06-1103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-1103 fall under?
The 02-06-1103 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-1103 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-1103 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-1103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02-06-1103 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Heilind Electronics have stock available or on a lead time for 02-06-1103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-1103 often in real-time on the comparison pages.
What if I can't find stock of 02-06-1103?
You can fill out our help required form which you can use to request a quote for 02-06-1103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.