02-06-1101 Part Information
Details for 02-06-1101 by Molex
Cable Leads & Connectors>Connectors>PCB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
6000 | 0.0240 |
30000 | 0.0193 |
60000 | 0.0180 |
120000 | 0.0176 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Standard .062" 1561 Series |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Molex Standard .062" Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Alternative Part Descriptions
- CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Standard .062" Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard .062" Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 02-06-1101?
Additional datasheets, footprints and schematics for 02-06-1101 are listed in our Part Details tab. You can also find the 02-06-1101 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02-06-1101 in the Pricing & Inventory tab next to part details. You can view 02-06-1101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02-06-1101 fall under?
The 02-06-1101 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 02-06-1101 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02-06-1101 you can contact the distributor directly for product support, shipping queries etc.
Is the 02-06-1101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 02-06-1101 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 02-06-1101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02-06-1101 often in real-time on the comparison pages.
What if I can't find stock of 02-06-1101?
You can fill out our help required form which you can use to request a quote for 02-06-1101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.