Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.68
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$30.66
|
13
in stock
|
Buy Now | |
Conrad
from US$29.59
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.68
|
3
in stock
|
Buy Now | |
RS
from US$34.49
|
-
|
Buy Now | |
Newark Electronics
from US$36.26
|
-
|
Buy Now | |
element14
from US$40.32
|
-
|
Buy Now | |
Farnell
from US$36.47
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 180mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | PVC |
Hard Wire Cutting Capacity | 2.5mm |
Jaw Type | Combination |
Length | 180mm |
Piano Wire Cutting Capacity | 2mm |
Weight | 235g |
Knipex 02 05 180 High Leverage Combination Pliers Multi Component Grips 180mm | Rapid Electronics |
The Knipex 02 05 180 Workshop Kraft comb pliers 180 mm DIN ISO 5746 are chrome plated pliers with multi-component grip handles. | Conrad |
Pliers | Transfer Multisort Elektronik |
KNIPEX 02 05 180 High Leverage Combinati | RS |
Combination Pliers Rohs Compliant: Na |Knipex 02 05 180 | Newark Electronics |
COMBINATION PLIER, 180MM | element14 |
COMBINATION PLIERS | Farnell |
Where can I find additional details, specifications and documents for a 02 05 180?
Additional datasheets, footprints and schematics for 02 05 180 are listed on our Part Details page. You can also find images and similar parts to 02 05 180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 05 180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 05 180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 05 180 fall under?
The 02 05 180 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 02 05 180 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 05 180 you can contact the distributor directly for product support, shipping queries etc.
Is the 02 05 180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 05 180 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 02 05 180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 05 180 often in real-time on the comparison pages.
What if I can't find stock of 02 05 180?
You can fill out our help required form which you can use to request a quote for 02 05 180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.