Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 225mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 02 02 225 T High Leverage Combination Pliers With Tether Attachment Point | Rapid Electronics |
COMBINATION PLIERS TT | RS |
Combination Plier, 225Mm, 25Mm2 | Newark Electronics |
COMBINATION PLIER, 225MM, 25MM2 | element14 |
Knipex Combination Pliers Hard Wire / Piano Wire 225 mm | Distrelec |
Where can I find additional details, specifications and documents for a 02 02 225 T?
Additional datasheets, footprints and schematics for 02 02 225 T are listed on our Part Details page. You can also find images and similar parts to 02 02 225 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 02 225 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 02 225 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 02 225 T fall under?
The 02 02 225 T is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 02 02 225 T when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 02 225 T you can contact the distributor directly for product support, shipping queries etc.
Is the 02 02 225 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 02 225 T have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 02 02 225 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 02 225 T often in real-time on the comparison pages.
What if I can't find stock of 02 02 225 T?
You can fill out our help required form which you can use to request a quote for 02 02 225 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.