Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$34.73
|
5
in stock
|
Buy Now | |
Conrad
from US$31.72
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$35.73
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.14
|
6
in stock
|
Buy Now | |
RS
from US$35.03
|
5
in stock
|
Buy Now | |
element14
from US$42.18
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$27.70
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 225mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Handle Type | PVC |
Hard Wire Cutting Capacity | 3mm |
Jaw Length | 42mm |
Jaw Type | Combination |
Jaw Width | 11mm |
Joint Construction | LAP |
Length | 225mm |
Piano Wire Cutting Capacity | 2.5mm |
Weight | 400g |
35% less effort required compared to conventional combination pliers. With cutters (hardness approx. 63 HRC) for tough applications. Easier Work through optimized transmission. Easy cutting, powerful gripping, bending and pull. Long cutting for thicker cables. With grip zones for flat and round material for a versatile use Cutting head: special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
Knipex 02 02 225 High Leverage Combination Pliers 225mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
KNIPEX 02 02 225 High Leverage Combinati | RS |
COMBINATION PLIER, 225MM | element14 |
Combination Plier, 225Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 02 02 225?
Additional datasheets, footprints and schematics for 02 02 225 are listed on our Part Details page. You can also find images and similar parts to 02 02 225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 02 225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 02 225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 02 225 fall under?
The 02 02 225 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 02 02 225 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 02 225 you can contact the distributor directly for product support, shipping queries etc.
Is the 02 02 225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 02 225 have stock available?
Authorised distributors including Conrad, Rapid Electronics, Transfer Multisort Elektronik, RS and element14 have stock available or on a lead time for 02 02 225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 02 225 often in real-time on the comparison pages.
What if I can't find stock of 02 02 225?
You can fill out our help required form which you can use to request a quote for 02 02 225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.