Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.28
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$24.50
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.26
|
7
in stock
|
Buy Now | |
element14
from US$36.33
|
7
in stock
|
Buy Now | |
Conrad
from US$25.58
|
7
in stock
|
Buy Now | |
Farnell
from US$26.51
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$23.16
|
-
|
Buy Now | |
Distrelec
from US$22.79
|
-
|
Buy Now |
Plier Style | Combination |
---|---|
Jaw Opening Max | - |
Overall Length | 180mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cutting Capacity Max | 11.5mm |
Handle Type | PVC |
Hard Wire Cutting Capacity | 2.5mm |
Jaw Type | Combination |
Length | 180mm |
Piano Wire Cutting Capacity | 2mm |
Weight | 235g |
COMBINATION PLIERS, 180MM | RS |
Knipex 02 02 180 High Leverage Combination Pliers 180mm | Rapid Electronics |
Pliers | Transfer Multisort Elektronik |
COMBINATION PLIER, 180MM | element14 |
The Knipex 02 02 180 Workshop Kraft comb pliers 180 mm DIN ISO 5746 is black atramentized, has a polished head and ha s handles with multi-component grips. | Conrad |
Combination Plier, 180Mm | Newark Electronics |
Knipex Force Combi-Pliers Hard Wire / Piano Wire 180 mm | Distrelec |
Where can I find additional details, specifications and documents for a 02 02 180?
Additional datasheets, footprints and schematics for 02 02 180 are listed on our Part Details page. You can also find images and similar parts to 02 02 180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 02 02 180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 02 02 180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 02 02 180 fall under?
The 02 02 180 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 02 02 180 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 02 02 180 you can contact the distributor directly for product support, shipping queries etc.
Is the 02 02 180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 02 02 180 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, element14 and Conrad have stock available or on a lead time for 02 02 180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 02 02 180 often in real-time on the comparison pages.
What if I can't find stock of 02 02 180?
You can fill out our help required form which you can use to request a quote for 02 02 180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.