Status: | Unknown |
---|---|
Series: | T, M, C |
RoHS: | Unknown |
Small size - conformally coated |
Wide resistance range |
Available in 4 different R-T curves |
Application Notes |
---|
Application Note |
Datasheet |
---|
T, M, C |
Product Literature |
---|
Selector Guide |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ntc Thermistor, Full Reel | Newark Electronics |
Thermistor NTC 10K Ohm 5% 2-Pin Wire Bulk | Future Electronics |
Thermistor NTC 10000Ohm 5% 2-Pin Radial Bulk | Avnet America |
NTC thermistors,1T1002-5 E06 | Vishay Dale 01T1002JF | RS Americas |
Where can I find additional details, specifications and documents for a 01T1002JF?
Additional datasheets, footprints and schematics for 01T1002JF are listed on our Part Details page. You can also find images and similar parts to 01T1002JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01T1002JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01T1002JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01T1002JF fall under?
The 01T1002JF is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 01T1002JF when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01T1002JF you can contact the distributor directly for product support, shipping queries etc.
Is the 01T1002JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01T1002JF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 01T1002JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01T1002JF often in real-time on the comparison pages.
What if I can't find stock of 01T1002JF?
You can fill out our help required form which you can use to request a quote for 01T1002JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.