Status: | Unknown |
---|---|
Series: | T Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | T Series |
Thermistor Mounting | Through Hole |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
R/T Curve | 1 |
RoHS Compliant | No |
Ntc Thermistor | Newark Electronics |
THERMISTOR NTC 1T1001-1 P06 | Avnet America |
Where can I find additional details, specifications and documents for a 01T1001FP?
Additional datasheets, footprints and schematics for 01T1001FP are listed on our Part Details page. You can also find images and similar parts to 01T1001FP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01T1001FP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01T1001FP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01T1001FP fall under?
The 01T1001FP is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 01T1001FP when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01T1001FP you can contact the distributor directly for product support, shipping queries etc.
Is the 01T1001FP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01T1001FP have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 01T1001FP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01T1001FP often in real-time on the comparison pages.
What if I can't find stock of 01T1001FP?
You can fill out our help required form which you can use to request a quote for 01T1001FP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.