Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Product Range | - |
Jacket Colour | White |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Harness |
No. of Branches | 1 |
Lead, 300Mm, Vh | Newark Electronics |
LEAD, 300MM, VH | element14 |
VH-Double end Wire female Contacts-300mm | RS |
Where can I find additional details, specifications and documents for a 01SVHSVH-20L300?
Additional datasheets, footprints and schematics for 01SVHSVH-20L300 are listed on our Part Details page. You can also find images and similar parts to 01SVHSVH-20L300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01SVHSVH-20L300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01SVHSVH-20L300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01SVHSVH-20L300 fall under?
The 01SVHSVH-20L300 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 01SVHSVH-20L300 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01SVHSVH-20L300 you can contact the distributor directly for product support, shipping queries etc.
Is the 01SVHSVH-20L300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01SVHSVH-20L300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 01SVHSVH-20L300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01SVHSVH-20L300 often in real-time on the comparison pages.
What if I can't find stock of 01SVHSVH-20L300?
You can fill out our help required form which you can use to request a quote for 01SVHSVH-20L300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.