Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
No distributors results available
Connector Type A | Crimp Pin |
---|---|
Connector Type B | Crimp Pin |
Cable Length - Imperial | 5.905" |
Cable Length - Metric | 150mm |
Jacket Colour | - |
Product Range | HL Series |
SVHC | No SVHC (17-Dec-2015) |
Voltage Rating | 300V |
Where can I find additional details, specifications and documents for a 01SSMSSM-20L150?
Additional datasheets, footprints and schematics for 01SSMSSM-20L150 are listed on our Part Details page. You can also find images and similar parts to 01SSMSSM-20L150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01SSMSSM-20L150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01SSMSSM-20L150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01SSMSSM-20L150 fall under?
The 01SSMSSM-20L150 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01SSMSSM-20L150 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01SSMSSM-20L150 you can contact the distributor directly for product support, shipping queries etc.
Is the 01SSMSSM-20L150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01SSMSSM-20L150 have stock available?
There is no stock from authorised distributors for 01SSMSSM-20L150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01SSMSSM-20L150 often in real-time on the comparison pages.
What if I can't find stock of 01SSMSSM-20L150?
You can fill out our help required form which you can use to request a quote for 01SSMSSM-20L150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.