01SPHSPH-26001L150 Leads by JST

LEAD 150MM PH RECEPTACLE 26AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.51
85
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.44
-
Buy Now
Logo for element14
element14
from US$0.62
-
Buy Now
Logo for Farnell
Farnell
from US$0.31
-
Buy Now

Specifications

Connector Type A Crimp Socket
Connector Type B Crimp Socket
Cable Length - Imperial 0.492ft
Cable Length - Metric 150mm
Product Range -
Jacket Colour Blue
SVHC No SVHC (17-Dec-2015)
No. of Branches 1

Alternative Descriptions

PAD Double ended Wire + Contacts-150mm | RS
Lead, 150Mm, Ph, Receptacle, 26Awg | Newark Electronics
LEAD, 150MM, PH, RECEPTACLE, 26AWG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01SPHSPH-26001L150?

Additional datasheets, footprints and schematics for 01SPHSPH-26001L150 are listed on our Part Details page. You can also find images and similar parts to 01SPHSPH-26001L150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01SPHSPH-26001L150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01SPHSPH-26001L150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01SPHSPH-26001L150 fall under?

The 01SPHSPH-26001L150 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 01SPHSPH-26001L150 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01SPHSPH-26001L150 you can contact the distributor directly for product support, shipping queries etc.

Is the 01SPHSPH-26001L150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01SPHSPH-26001L150 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01SPHSPH-26001L150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01SPHSPH-26001L150 often in real-time on the comparison pages.

What if I can't find stock of 01SPHSPH-26001L150?

You can fill out our help required form which you can use to request a quote for 01SPHSPH-26001L150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay