Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Crimp Socket |
---|---|
Connector Type B | Crimp Socket |
Cable Length - Imperial | 5.9" |
Cable Length - Metric | 150mm |
Product Range | - |
Jacket Colour | Blue |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Harness |
No. of Branches | 1 |
LEAD, 150MM, LEB | element14 |
Where can I find additional details, specifications and documents for a 01SLEBSLEB-26L150?
Additional datasheets, footprints and schematics for 01SLEBSLEB-26L150 are listed on our Part Details page. You can also find images and similar parts to 01SLEBSLEB-26L150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01SLEBSLEB-26L150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01SLEBSLEB-26L150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01SLEBSLEB-26L150 fall under?
The 01SLEBSLEB-26L150 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 01SLEBSLEB-26L150 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01SLEBSLEB-26L150 you can contact the distributor directly for product support, shipping queries etc.
Is the 01SLEBSLEB-26L150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01SLEBSLEB-26L150 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 01SLEBSLEB-26L150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01SLEBSLEB-26L150 often in real-time on the comparison pages.
What if I can't find stock of 01SLEBSLEB-26L150?
You can fill out our help required form which you can use to request a quote for 01SLEBSLEB-26L150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.