01SEHSEH-22300 Part Information
Details for 01SEHSEH-22300 by JST
Cable Leads & Connectors>Leads>Industrial Cable Assemblies
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.5930 |
100 | 0.5640 |
250 | 0.5350 |
500 | 0.4750 |
1000 | 0.4160 |
2500 | 0.3560 |
Stock Information
Details
Part Downloads
Part Specifications
Connector Type A | Crimp Socket |
Connector Type B | Crimp Socket |
Cable Length - Imperial | 11.8" |
Cable Length - Metric | 300mm |
Product Range | - |
Jacket Colour | Grey |
SVHC | No SVHC (17-Dec-2015) |
Cable Assembly Type | Harness |
No. of Branches | 1 |
Alternative Part Descriptions
- LEAD, 300MM, EH; Connector to Connector:Crimp Terminal Socket to Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:-; Jacket Colour:Grey; SVHC:No SVHC (17-Dec-2015); Cable Assembly RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 01SEHSEH-22300?
Additional datasheets, footprints and schematics for 01SEHSEH-22300 are listed in our Part Details tab. You can also find the 01SEHSEH-22300 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01SEHSEH-22300 in the Pricing & Inventory tab next to part details. You can view 01SEHSEH-22300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01SEHSEH-22300 fall under?
The 01SEHSEH-22300 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 01SEHSEH-22300 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01SEHSEH-22300 you can contact the distributor directly for product support, shipping queries etc.
Is the 01SEHSEH-22300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 01SEHSEH-22300 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 01SEHSEH-22300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01SEHSEH-22300 often in real-time on the comparison pages.
What if I can't find stock of 01SEHSEH-22300?
You can fill out our help required form which you can use to request a quote for 01SEHSEH-22300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.