01SDNSDN-18L150 Part Information
Details for 01SDNSDN-18L150 by JST
Cable Leads & Connectors>Leads>Industrial Cable Assemblies
Part Downloads
Part Specifications
Connector Type A | Crimp Socket |
Connector Type B | Crimp Socket |
Cable Length - Imperial | 0.492ft |
Cable Length - Metric | 150mm |
Product Range | - |
Jacket Colour | Black |
SVHC | No SVHC (17-Dec-2015) |
No. of Branches | 1 |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 01SDNSDN-18L150?
Additional datasheets, footprints and schematics for 01SDNSDN-18L150 are listed in our Part Details tab. You can also find the 01SDNSDN-18L150 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01SDNSDN-18L150 in the Pricing & Inventory tab next to part details. You can view 01SDNSDN-18L150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01SDNSDN-18L150 fall under?
The 01SDNSDN-18L150 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 01SDNSDN-18L150 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01SDNSDN-18L150 you can contact the distributor directly for product support, shipping queries etc.
Is the 01SDNSDN-18L150 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 01SDNSDN-18L150 have stock available?
There is no stock from authorised distributors for 01SDNSDN-18L150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01SDNSDN-18L150 often in real-time on the comparison pages.
What if I can't find stock of 01SDNSDN-18L150?
You can fill out our help required form which you can use to request a quote for 01SDNSDN-18L150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.