01SANSAN-26L300 Leads by JST

LEAD 300MM SAN RECEPTACLE 26AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Type A Crimp Socket
Connector Type B Crimp Socket
Cable Length - Imperial 0.984ft
Cable Length - Metric 300mm
Product Range -
Jacket Colour Blue
SVHC No SVHC (17-Dec-2015)
No. of Branches 1


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01SANSAN-26L300?

Additional datasheets, footprints and schematics for 01SANSAN-26L300 are listed on our Part Details page. You can also find images and similar parts to 01SANSAN-26L300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01SANSAN-26L300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01SANSAN-26L300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01SANSAN-26L300 fall under?

The 01SANSAN-26L300 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 01SANSAN-26L300 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01SANSAN-26L300 you can contact the distributor directly for product support, shipping queries etc.

Is the 01SANSAN-26L300 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01SANSAN-26L300 have stock available?

There is no stock from authorised distributors for 01SANSAN-26L300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01SANSAN-26L300 often in real-time on the comparison pages.

What if I can't find stock of 01SANSAN-26L300?

You can fill out our help required form which you can use to request a quote for 01SANSAN-26L300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay