Accessory Type | Plug-in Case |
---|---|
For Use With | - |
Product Range | - |
Body Colour | Black |
Body Material | Fibre Reinforced Nylon (Polyamide) |
Breakdown Voltage Vbr | 4kV |
Colour | Black |
Contact Current Rating | 3A |
Contact Resistance | 3mohm |
Current Rating | 3A |
Enclosure Colour | Black |
Enclosure Material | Nylon Glass Filled |
Enclosure Type | Multipurpose |
External Depth | 2mm |
External Height | 50mm |
External Length / Height | 50mm |
External Width | 50mm |
Insulation Resistance | 100000Mohm |
Material | Glass Filled Nylon |
No. of Contacts | 8Contacts |
Operating Temperature Max | 100°C |
BASE, PLUG-IN, 8PIN | Farnell |
Base, Plug-In, 8Pin | Newark Electronics |
Where can I find additional details, specifications and documents for a 01BBN08?
Additional datasheets, footprints and schematics for 01BBN08 are listed on our Part Details page. You can also find images and similar parts to 01BBN08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01BBN08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01BBN08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01BBN08 fall under?
The 01BBN08 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 01BBN08 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01BBN08 you can contact the distributor directly for product support, shipping queries etc.
Is the 01BBN08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01BBN08 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 01BBN08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01BBN08 often in real-time on the comparison pages.
What if I can't find stock of 01BBN08?
You can fill out our help required form which you can use to request a quote for 01BBN08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.