01M5001JF

Electronic & Electrical Components

> Fuses & Circuit Protection

> Thermistors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 01M5001JF
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 01M5001JF
Series Information for 01M5001JF - Vishay Intertechnology

Features

  • feature
    - Small size - conformally coated - Wide resistance range - Available in 7 different R-T curves - Available in point matched tolerances down to 1 % and curve tracking precision down to u00b1 0.2 u00b0C

Description

NTC THERMISTOR
Models T, M, and C are conformally coated, leaded thermistors. The coating is baked-on phenolic for durability and long-term stability. Models M and C have tinned solid copper leads. Model T has solid nickel wires with Teflon® insulation.

Specifications

Zero Power Resistance at 25°C:
5kohm
Product Range:
M Series
Thermistor Mounting:
Through Hole
Beta Value (K):
-
Thermistor Case Style:
-
Thermistor Terminals:
Wire Leaded
Operating Temperature Min:
-40°C
R/T Curve:
1

Alternate Descriptions

Avnet America

Thermistor NTC 5000Ohm ±5% 2-Pin Radial Bulk

Avnet America product