Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1023579-1 |
No distributors results available
Coax Inner Shield Material | Aluminum/Polyester/Aluminum |
---|---|
Jacket Color | Black |
Shield Material | Aluminum/Polyester/Aluminum |
Shield Capacity | .95 |
Conductor Material | Solid Bare Copper Weld |
Jacket Material | PVC |
Insulation Material | Foam Polyethylene |
Shield Style | Single |
Number of Coaxes | 1 |
Coax Outer Shield Material | Braid |
Wire Size | .81mm², 1624CMA, 18AWG |
Overall Outside Diameter | 6.5mm, .256in |
Overall Core Diameter | .275in, 4.57mm |
Wire Diameter | 1.01mm, .04in |
Cable Dielectric Diameter | .18in, 4.5685mm |
Capacitance | 17pF/ft |
Impedance | 75Ω |
Dielectric Material | Foam Polyethylene |
Cable Style | Coax |
Wire/Cable Type | Coaxial Cable |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Cable Type | RG 6 |
Velocity of Propagation | 78% |
Where can I find additional details, specifications and documents for a 01CJ70ABVA?
Additional datasheets, footprints and schematics for 01CJ70ABVA are listed on our Part Details page. You can also find images and similar parts to 01CJ70ABVA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01CJ70ABVA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01CJ70ABVA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01CJ70ABVA fall under?
The 01CJ70ABVA is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 01CJ70ABVA when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01CJ70ABVA you can contact the distributor directly for product support, shipping queries etc.
Is the 01CJ70ABVA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01CJ70ABVA have stock available?
There is no stock from authorised distributors for 01CJ70ABVA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01CJ70ABVA often in real-time on the comparison pages.
What if I can't find stock of 01CJ70ABVA?
You can fill out our help required form which you can use to request a quote for 01CJ70ABVA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.