Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 1kohm |
---|---|
Product Range | C Series |
Beta Value (K) | - |
Thermistor Mounting | Through Hole |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -40°C |
R/T Curve | 1 |
Ntc Thermistor | Newark Electronics |
Thermistor NTC 1000Ohm ±5% 2-Pin Radial Bulk | Avnet America |
NTC thermistors,1C1001-5 E06 e3 | Vishay Dale 01C1001JF | RS Americas |
Where can I find additional details, specifications and documents for a 01C1001JF?
Additional datasheets, footprints and schematics for 01C1001JF are listed on our Part Details page. You can also find images and similar parts to 01C1001JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01C1001JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01C1001JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01C1001JF fall under?
The 01C1001JF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 01C1001JF when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01C1001JF you can contact the distributor directly for product support, shipping queries etc.
Is the 01C1001JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01C1001JF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 01C1001JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01C1001JF often in real-time on the comparison pages.
What if I can't find stock of 01C1001JF?
You can fill out our help required form which you can use to request a quote for 01C1001JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.