019901310 Connectors by TE Connectivity

TERMINAL BLOCK FUSED 2POS 10AWG

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.85


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

No. of Positions 2Ways
Wire Size AWG Min 22AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 10mm²
Wire Connection Method Screw
Rated Current 16A
Rated Voltage 750V
Fuse Size Held 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0
Product Range -
Colour Black / White
Connector Mounting DIN Rail Mount
External Length / Height 88.5mm
External Width 78mm
Pitch Spacing 14.5mm
Voltage Rating VAC 750V
Wire Area Size Max 16mm²
Wire Area Size Min 0.5mm²

Alternative Descriptions

TERMINAL BLOCK, FUSED, 2POS, 10AWG | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 019901310?

Additional datasheets, footprints and schematics for 019901310 are listed on our Part Details page. You can also find images and similar parts to 019901310 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 019901310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 019901310 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 019901310 fall under?

The 019901310 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 019901310 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 019901310 you can contact the distributor directly for product support, shipping queries etc.

Is the 019901310 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 019901310 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 019901310.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 019901310 often in real-time on the comparison pages.

What if I can't find stock of 019901310?

You can fill out our help required form which you can use to request a quote for 019901310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay