Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
019439-000,
6-1190151-7 |
Contact Type | Pin |
---|---|
Polarization (Bayonet Style) | A |
Product Type | Data Bus Component |
Connector Style | Bayonet |
Connector Type | Plug |
Connection Type | Solder |
Operating Temperature (Max) | 125°C |
Data Bus Components - Connectors PLUG/PIN POLARITY A DATA BUS CONNECTOR | Sager |
Conn Discrete Connector PL Solder ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 019439-000?
Additional datasheets, footprints and schematics for 019439-000 are listed on our Part Details page. You can also find images and similar parts to 019439-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 019439-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 019439-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 019439-000 fall under?
The 019439-000 is listed under Cable Assemblies > Data Bus Components > Data Bus Connectors.
Can I view similar or alternative parts?
You can view similar parts to 019439-000 when available in the Data Bus Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 019439-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 019439-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 019439-000 have stock available?
Authorised distributors including Sager and Avnet Abacus have stock available or on a lead time for 019439-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 019439-000 often in real-time on the comparison pages.
What if I can't find stock of 019439-000?
You can fill out our help required form which you can use to request a quote for 019439-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.