Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.04
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
4,428
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
1,033
in stock
|
Buy Now | |
Newark Electronics
from US$27.72
|
6
in stock
|
Buy Now | |
element14
from US$29.74
|
6
in stock
|
Buy Now | |
Avnet America
from US$24.76
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Length | - |
Insulator Colour | - |
Product Range | - |
Overall Length | 12mm |
Insulator Material | Uninsulated |
H6,0/12 | Heilind Electronics |
Terminal, Wire Ferrule, 10Awg, Uninsul | Newark Electronics |
TERMINAL, WIRE FERRULE, 10AWG, UNINSUL | element14 |
Cable Accessories Ferrule | Avnet America |
Weidmüller Ferrule 6 mm² 12 mm Tin-Plated Copper Pack of 500 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 0191900000?
Additional datasheets, footprints and schematics for 0191900000 are listed on our Part Details page. You can also find images and similar parts to 0191900000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0191900000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0191900000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0191900000 fall under?
The 0191900000 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0191900000 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0191900000 you can contact the distributor directly for product support, shipping queries etc.
Is the 0191900000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0191900000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0191900000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0191900000 often in real-time on the comparison pages.
What if I can't find stock of 0191900000?
You can fill out our help required form which you can use to request a quote for 0191900000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.