019125-000

Connectors

> Connector Backshells & Adapters

> Screened Backshells & Adapters

distributor space
Organise Price Comparison Results by
Distributor Statistics for 019125-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 019125-000
Series Information for 019125-000 - TE Connectivity
  • Status: Active
  • Aliases: 019125-000, 4-1190149-2
  • Product Code: C414
  • Global Product Line: 571
  • GPL Description: Aerospace Defense & Marine

Description

203M020-19A15

Specifications

Adapter Plating Material:
Cadmium per SAE AMS-QQ-P-416, Type II, Class 3
TE Adapter Code:
54
Material:
Aluminum Alloy
Adapter Entry Size:
15
Cable Diameter Range:
469 – 75in, 119 – 191mm
Connector Detail Specification Number:
MIL-DTL-26482
Connector General Specification Number:
MIL-DTL-26482 Series 2/Class A,L
Connector Shell Size:
20
Connector System:
Cable-to-Cable
Sealable:
Yes
Adapter Angle:
Straight
Termination Device Type:
Magneform Ring
Style:
Shielded Boot

Compatibility

  • Lead free solder process: Not applicable for solder process capability