Status: | Unknown |
---|---|
Series: | InsulKrimp 19070 Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Product Range | InsulKrimp 19070 Series |
Insulator Colour | Red |
Connector Type | Ring Tongue |
RING INSULKRIMP (AA-220-04X) | Heilind Electronics |
RING TERMINAL | element14 |
Ring Tongue Terminal 18-22AWG 18mm 6mm Tin Loose Piece | Avnet America |
InsulKrimp™ Ring Tongue Terminal for 18-22 AWG Wire | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0190700007?
Additional datasheets, footprints and schematics for 0190700007 are listed on our Part Details page. You can also find images and similar parts to 0190700007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0190700007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0190700007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0190700007 fall under?
The 0190700007 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 0190700007 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0190700007 you can contact the distributor directly for product support, shipping queries etc.
Is the 0190700007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0190700007 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Avnet America have stock available or on a lead time for 0190700007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0190700007 often in real-time on the comparison pages.
What if I can't find stock of 0190700007?
You can fill out our help required form which you can use to request a quote for 0190700007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.