Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 50bar |
Operating Pressure Max | 200bar |
Contact Configuration | SPDT |
Sensor Mounting | Stud |
Electrical Connection | DIN Connector |
Switching Voltage DC Resistive | 24V |
Switching Current DC Resistive | 4A |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connection Size | 0.25" |
Material | Zinc plated steel NBR diaphragm |
Operating Temperature Min | -30°C |
Pressure Max | 600bar |
Pressure Switch, Diaphragm, Spdt, 50 Bar, 200 Bar, Din Connector, G 1/4" Bsp, Stud |Suco 0185-46003-1-003 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0185-46003-1-003?
Additional datasheets, footprints and schematics for 0185-46003-1-003 are listed on our Part Details page. You can also find images and similar parts to 0185-46003-1-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0185-46003-1-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0185-46003-1-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0185-46003-1-003 fall under?
The 0185-46003-1-003 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0185-46003-1-003 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0185-46003-1-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 0185-46003-1-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0185-46003-1-003 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 0185-46003-1-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0185-46003-1-003 often in real-time on the comparison pages.
What if I can't find stock of 0185-46003-1-003?
You can fill out our help required form which you can use to request a quote for 0185-46003-1-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.