Status: | Unknown |
---|---|
Series: | 1846 Series |
RoHS: | Unknown |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.33
|
No stock
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Contact Current Max | 2A |
Switch Terminals | Solder |
Product Range | 1846 Series |
SVHC | No SVHC (07-Jul-2017) |
PB SW, SPST-NO, 2A, 250VAC, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a 01846.0201-01?
Additional datasheets, footprints and schematics for 01846.0201-01 are listed on our Part Details page. You can also find images and similar parts to 01846.0201-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01846.0201-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01846.0201-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01846.0201-01 fall under?
The 01846.0201-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01846.0201-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01846.0201-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 01846.0201-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01846.0201-01 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 01846.0201-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01846.0201-01 often in real-time on the comparison pages.
What if I can't find stock of 01846.0201-01?
You can fill out our help required form which you can use to request a quote for 01846.0201-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.