Status: | Unknown |
---|---|
Series: | 0184 Series |
RoHS: | Unknown |
Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 10bar |
Operating Pressure Max | 100bar |
Contact Configuration | SPDT |
Sensor Mounting | Stud |
Electrical Connection | DIN Connector |
Switching Voltage DC Resistive | 24V |
Switching Current DC Resistive | 4A |
Product Range | 0184 Series |
SVHC | No SVHC (15-Jan-2019) |
Connection Size | 0.25" |
Material | Zinc plated steel NBR diaphragm |
Operating Temperature Min | -30°C |
Pressure Max | 300bar |
G1/4 industrial press switch,10-100 bar | RS |
Pressure Switch, Diaphragm, Spdt, 10 Bar, 100 Bar, Din Connector, G 1/4" Bsp, Stud |Suco 0184-46103-1-012 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0184-46103-1-012?
Additional datasheets, footprints and schematics for 0184-46103-1-012 are listed on our Part Details page. You can also find images and similar parts to 0184-46103-1-012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0184-46103-1-012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0184-46103-1-012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0184-46103-1-012 fall under?
The 0184-46103-1-012 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0184-46103-1-012 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0184-46103-1-012 you can contact the distributor directly for product support, shipping queries etc.
Is the 0184-46103-1-012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0184-46103-1-012 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 0184-46103-1-012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0184-46103-1-012 often in real-time on the comparison pages.
What if I can't find stock of 0184-46103-1-012?
You can fill out our help required form which you can use to request a quote for 0184-46103-1-012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.