Pressure Fitting Style | G 1/4" BSP |
---|---|
Operating Pressure Min | 10bar |
Operating Pressure Max | 50bar |
Contact Configuration | SPDT |
Sensor Mounting | Stud |
Electrical Connection | DIN Connector |
Switching Voltage DC Resistive | 24V |
Switching Current DC Resistive | 4A |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connection Size | 0.25" |
Material | Stainless steel steel NBR diaphragm |
Operating Temperature Min | -30°C |
G1/4 s/steel pressure switch,10-50 bar | RS |
Pressure Switch, Diaphragm, Spdt, 10 Bar, 50 Bar, Din Connector, G 1/4" Bsp, Stud |Suco 0184-459031-SS | Newark Electronics |
Where can I find additional details, specifications and documents for a 0184-459031-SS?
Additional datasheets, footprints and schematics for 0184-459031-SS are listed on our Part Details page. You can also find images and similar parts to 0184-459031-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0184-459031-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0184-459031-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0184-459031-SS fall under?
The 0184-459031-SS is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 0184-459031-SS when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0184-459031-SS you can contact the distributor directly for product support, shipping queries etc.
Is the 0184-459031-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0184-459031-SS have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 0184-459031-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0184-459031-SS often in real-time on the comparison pages.
What if I can't find stock of 0184-459031-SS?
You can fill out our help required form which you can use to request a quote for 0184-459031-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.