01832.9105-00 Part Information
Details for 01832.9105-00 by Marquardt USA
Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.4000 |
5 | 13.7800 |
10 | 12.1800 |
20 | 11.1400 |
50 | 10.9200 |
Stock Information
Details
Part Downloads
Part Specifications
Illumination | Non Illuminated |
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Through Hole |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1830 Series |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- ROCKER SWITCH, DPST, 20A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-Off; Actuator / Cap Colour:Black; Switch Mounting:Through Hole; Contact Current Max:20A; Contact Voltage AC RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 01832.9105-00?
Additional datasheets, footprints and schematics for 01832.9105-00 are listed in our Part Details tab. You can also find the 01832.9105-00 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01832.9105-00 in the Pricing & Inventory tab next to part details. You can view 01832.9105-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01832.9105-00 fall under?
The 01832.9105-00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01832.9105-00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01832.9105-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 01832.9105-00 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 01832.9105-00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 01832.9105-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01832.9105-00 often in real-time on the comparison pages.
What if I can't find stock of 01832.9105-00?
You can fill out our help required form which you can use to request a quote for 01832.9105-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.