Status: | Unknown |
---|---|
Series: | Series 1830 |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | Series 1830 |
SVHC | No SVHC (07-Jul-2017) |
Switch Rocker DPST black 4.8 X 0.8 | RS |
Rocker Switch, Dpst, 10A, 250Vac, Black | Newark Electronics |
ROCKER SWITCH, DPST, 10A, 250VAC, BLACK | element14 |
Where can I find additional details, specifications and documents for a 01832.1102-01?
Additional datasheets, footprints and schematics for 01832.1102-01 are listed on our Part Details page. You can also find images and similar parts to 01832.1102-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01832.1102-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01832.1102-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01832.1102-01 fall under?
The 01832.1102-01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 01832.1102-01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01832.1102-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 01832.1102-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01832.1102-01 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01832.1102-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01832.1102-01 often in real-time on the comparison pages.
What if I can't find stock of 01832.1102-01?
You can fill out our help required form which you can use to request a quote for 01832.1102-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.