01831.3311-03 Switches, Relays & Solenoids by Marquardt USA

ROCKER SWITCH SPST 20A 250VAC WHITE

Status: Unknown
Series: Series 1830
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.74

Distributor Stock
Logo for Farnell
Farnell
from US$3.42
37
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.74
37
in stock
Buy Now
Logo for element14
element14
from US$2.82
37
in stock
Buy Now

Specifications

Illumination Non Illuminated
Contact Configuration SPST
Switch Operation On-Off
Actuator / Cap Colour White
Switch Mounting Panel
Contact Current Max 20A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom -
Product Range Series 1830
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Rocker Switch, Spst, 20A, 250Vac, White | Newark Electronics
ROCKER SWITCH, SPST, 20A, 250VAC, WHITE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01831.3311-03?

Additional datasheets, footprints and schematics for 01831.3311-03 are listed on our Part Details page. You can also find images and similar parts to 01831.3311-03 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01831.3311-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01831.3311-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01831.3311-03 fall under?

The 01831.3311-03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 01831.3311-03 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01831.3311-03 you can contact the distributor directly for product support, shipping queries etc.

Is the 01831.3311-03 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 01831.3311-03 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 01831.3311-03.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01831.3311-03 often in real-time on the comparison pages.

What if I can't find stock of 01831.3311-03?

You can fill out our help required form which you can use to request a quote for 01831.3311-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay