Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0181534002,
8-1190141-0 |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Fluid Type | Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Aviation Fuel, Brake Fluid, Military Decontaminating Agents, Water, De-Icing Fluid, Diesel Fuel |
Material Systems Code | 300 |
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .48mm, .019in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Size Range | .25 – .5in, 6.4 – 12.7mm |
Recovered Inside Diameter (Max) | 4.75mm, .187in |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Flammability | Highly Flame-Resistant |
Operating Temperature Range | -65 – 200°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Recovery Temperature | 220°C |
Shrink Temperature (Min) | 220°C |
Resistant To | Fluids |
RT555-3/8-0-SP | TE Connectivity 0181534002 | RS Americas |
Heat Shrink Tubing & Sleeves RT555-3/8-0-SP | Sager |
AMP0181534002 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0181534002?
Additional datasheets, footprints and schematics for 0181534002 are listed on our Part Details page. You can also find images and similar parts to 0181534002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0181534002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0181534002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0181534002 fall under?
The 0181534002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0181534002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0181534002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0181534002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0181534002 have stock available?
Authorised distributors including RS Americas, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for 0181534002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0181534002 often in real-time on the comparison pages.
What if I can't find stock of 0181534002?
You can fill out our help required form which you can use to request a quote for 0181534002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.