Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Moisture Barrier Bag |
---|---|
Length - Imperial | 26" |
Length - Metric | 660mm |
Width - Imperial | 10" |
Width - Metric | 254mm |
Bag Thickness | 91.44µm |
Bag Colour | - |
Seal Type | Heat Seal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 0.05s |
Colour | Silver |
ESD Storage Type | Bag |
External Height - Imperial | 26" |
External Height - Metric | 660mm |
External Width - Imperial | 10" |
External Width - Metric | 254mm |
Internal Height - Metric | 660mm |
Material | PET-AL/NY/CPE |
Pack Quantity | 100 |
Shielding Material | Aluminium |
Standard | EIA-std |
Surface Resistivity Max | 10000000Mohm/sq |
Moisture Barrier Bag, 375Deg F, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a 018-0301?
Additional datasheets, footprints and schematics for 018-0301 are listed on our Part Details page. You can also find images and similar parts to 018-0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 018-0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 018-0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 018-0301 fall under?
The 018-0301 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 018-0301 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 018-0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 018-0301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 018-0301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 018-0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 018-0301 often in real-time on the comparison pages.
What if I can't find stock of 018-0301?
You can fill out our help required form which you can use to request a quote for 018-0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.