Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | EPDM Rubber |
---|---|
Jacket Color | Black |
Wire Gauge | 2AWG |
Conductor Area CSA | 33.63mm² |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
Voltage Rating | 600V |
RoHS Compliant | Yes |
Welding Cable, 2Awg, 646 X 30Awg, Copper, Black, 250Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 01776.35T.01?
Additional datasheets, footprints and schematics for 01776.35T.01 are listed on our Part Details page. You can also find images and similar parts to 01776.35T.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01776.35T.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01776.35T.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01776.35T.01 fall under?
The 01776.35T.01 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 01776.35T.01 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01776.35T.01 you can contact the distributor directly for product support, shipping queries etc.
Is the 01776.35T.01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01776.35T.01 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 01776.35T.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01776.35T.01 often in real-time on the comparison pages.
What if I can't find stock of 01776.35T.01?
You can fill out our help required form which you can use to request a quote for 01776.35T.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.