Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Standard Terminal Blocks |
No. of Positions | 10Ways |
Pitch Spacing | 6mm |
Product Range | - |
Terminal Block Jumper, 10Way, 6Mm | Newark Electronics |
JUMPER BAR, 10 WAY, 32A, 6MM | Farnell |
Bar, Jumper, 10 Poles, 32 A, IEC Certified | Carlton-Bates |
Where can I find additional details, specifications and documents for a 017666704?
Additional datasheets, footprints and schematics for 017666704 are listed on our Part Details page. You can also find images and similar parts to 017666704 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 017666704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 017666704 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 017666704 fall under?
The 017666704 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 017666704 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 017666704 you can contact the distributor directly for product support, shipping queries etc.
Is the 017666704 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 017666704 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Carlton-Bates have stock available or on a lead time for 017666704.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 017666704 often in real-time on the comparison pages.
What if I can't find stock of 017666704?
You can fill out our help required form which you can use to request a quote for 017666704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.