Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Matrix Board |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | 1.05mm |
External Height | 45.2mm |
External Width | 48.3mm |
Board Thickness | - |
Accessory Type | PCB |
External Depth | 18mm |
External Length / Height | 45.2mm |
Height | 45.2mm |
Pre-Punched Pc Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 017402116?
Additional datasheets, footprints and schematics for 017402116 are listed on our Part Details page. You can also find images and similar parts to 017402116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 017402116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 017402116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 017402116 fall under?
The 017402116 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 017402116 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 017402116 you can contact the distributor directly for product support, shipping queries etc.
Is the 017402116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 017402116 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 017402116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 017402116 often in real-time on the comparison pages.
What if I can't find stock of 017402116?
You can fill out our help required form which you can use to request a quote for 017402116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.