Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 30.5m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Yellow |
Cable Length | 100ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 016890002?
Additional datasheets, footprints and schematics for 016890002 are listed on our Part Details page. You can also find images and similar parts to 016890002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 016890002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 016890002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 016890002 fall under?
The 016890002 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 016890002 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 016890002 you can contact the distributor directly for product support, shipping queries etc.
Is the 016890002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 016890002 have stock available?
There is no stock from authorised distributors for 016890002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 016890002 often in real-time on the comparison pages.
What if I can't find stock of 016890002?
You can fill out our help required form which you can use to request a quote for 016890002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.