Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
016211-000,
8-1190126-0 |
Prices starting from US$21.39
Adhesive Pre-Coat | Yes |
---|---|
Material | Low Fire Hazard Material |
Material Code | 100 |
Material Systems Code | 100 |
Lipped | Yes |
Wire/Cable Outside Diameter | 11 mm, 12 mm, .43 in, .433 in, 14 mm, .55 in, 16 mm, .47 in, .63 in |
Cable Diameter Range | 9.9 – 22mm, 9.9 – 23in |
Approved Standards | BS-G-198-5-DF, BR1326 listed Class G, IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF |
Government Qualified | No |
Zugelassene Standards | IEC 62329-3-101, DEF Std 59-97 Issue 3 Type DF, BS-G-198-5-DF, BR1326 listed Class G |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
202K163-100/180-0 |Raychem Te Connectivity 016211-000 | Newark Electronics |
Cable Accessories Boot Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 202K163-100/18 | Sager |
Heat Shrink Boot Zero Halogen Semiflexible Polyolefin Straight Lipped Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a 016211-000?
Additional datasheets, footprints and schematics for 016211-000 are listed on our Part Details page. You can also find images and similar parts to 016211-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 016211-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 016211-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 016211-000 fall under?
The 016211-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 016211-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 016211-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 016211-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 016211-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Distrelec and Sager have stock available or on a lead time for 016211-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 016211-000 often in real-time on the comparison pages.
What if I can't find stock of 016211-000?
You can fill out our help required form which you can use to request a quote for 016211-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.