Status: | Unknown |
---|---|
Series: | NANO2 160 Series |
RoHS: | Unknown |
Fuse Current | 1A |
---|---|
Product Range | NANO2 160 Series |
Voltage Rating VAC | 250VAC |
Voltage Rating V DC | - |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | - |
Fuse, Smd, 1A, In Holder, Time-Lag | Newark Electronics |
FUSE, SMD, 1A, IN HOLDER, TIME-LAG | element14 |
Where can I find additional details, specifications and documents for a 0160001.MR?
Additional datasheets, footprints and schematics for 0160001.MR are listed on our Part Details page. You can also find images and similar parts to 0160001.MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0160001.MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0160001.MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0160001.MR fall under?
The 0160001.MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0160001.MR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0160001.MR you can contact the distributor directly for product support, shipping queries etc.
Is the 0160001.MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0160001.MR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 0160001.MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0160001.MR often in real-time on the comparison pages.
What if I can't find stock of 0160001.MR?
You can fill out our help required form which you can use to request a quote for 0160001.MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.