Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Static Shielding Bag (Metal-Out) |
---|---|
Length - Imperial | 18" |
Length - Metric | 457mm |
Width - Imperial | 18" |
Width - Metric | 457mm |
Bag Thickness | - |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 0.02s |
Colour | Silver |
ESD Storage Type | Bag |
External Height - Imperial | 18" |
External Height - Metric | 457mm |
External Width - Imperial | 18" |
External Width - Metric | 457mm |
Internal Height - Metric | 457mm |
Material | PET/AL/PP |
Pack Quantity | 100 |
Shielding Material | Aluminium |
Standard | B81705C |
Surface Resistivity Max | 10000000Mohm/sq |
Where can I find additional details, specifications and documents for a 016-0029?
Additional datasheets, footprints and schematics for 016-0029 are listed on our Part Details page. You can also find images and similar parts to 016-0029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 016-0029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 016-0029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 016-0029 fall under?
The 016-0029 is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 016-0029 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 016-0029 you can contact the distributor directly for product support, shipping queries etc.
Is the 016-0029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 016-0029 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 016-0029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 016-0029 often in real-time on the comparison pages.
What if I can't find stock of 016-0029?
You can fill out our help required form which you can use to request a quote for 016-0029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.