Status: | Unknown |
---|---|
Series: | SMF OMNI-BLOK Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.28
|
810
in stock
|
Buy Now |
![]() |
Farnell
from US$1.44
|
4,902
in stock
|
Buy Now |
![]() |
element14
from US$1.15
|
4,504
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.92
|
2,693
in stock
|
Buy Now |
![]() |
RS Americas
from US$2.02
|
1,000
in stock
|
Buy Now |
![]() |
Distrelec
from US$0.94
|
521
in stock
|
Buy Now |
![]() |
CoreStaff
from US$1.36
|
345
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.04
|
78
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.95
|
-
|
Buy Now |
Fuse Holder Type | PCB Fuse Holder |
---|---|
Fuse Current | 8A |
Fuse Size Held | Nano² |
Holder Terminals | Surface Mount |
No. of Fuses | 1Fuses |
Product Range | SMF OMNI-BLOK Series |
Voltage Rating VAC | 125V |
Voltage Rating V DC | - |
SVHC | No SVHC (12-Jan-2017) |
FUSE HOLDER, 8A, 125V, SURFACE MOUNT | Farnell |
8 A 125 V Surface Mount OMNI-BLOK® Fuseholder | Future Electronics |
Fuse Block, Cartridge, OMNI-BLOK Series, 125V, 10A, J-Lead | Littelfuse 01550900M | RS Americas |
Littelfuse Fuse Holder Nano 125V Beige | Distrelec |
Fuse Holder, 8A, 125V, Surface Mount | Newark Electronics |
Fuse Holder ACS NANO HLDR | Rutronik |
Where can I find additional details, specifications and documents for a 01550900M?
Additional datasheets, footprints and schematics for 01550900M are listed on our Part Details page. You can also find images and similar parts to 01550900M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550900M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550900M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550900M fall under?
The 01550900M is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550900M when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550900M you can contact the distributor directly for product support, shipping queries etc.
Is the 01550900M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550900M have stock available?
Authorised distributors including Farnell, element14, Future Electronics, RS Americas and RS have stock available or on a lead time for 01550900M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550900M often in real-time on the comparison pages.
What if I can't find stock of 01550900M?
You can fill out our help required form which you can use to request a quote for 01550900M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.