Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Unknown |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | ATO |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Voltage Rating VAC | 32V |
Voltage Rating VDC | 32V |
Fuse Holder, In Line | Newark Electronics |
FUSE HOLDER, IN LINE | element14 |
30 A 32 V Holder Type ATO, ATC Fuse Size Wire Leads Panel Mount Fuseholder | Future Electronics |
Where can I find additional details, specifications and documents for a 01550400Z?
Additional datasheets, footprints and schematics for 01550400Z are listed on our Part Details page. You can also find images and similar parts to 01550400Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550400Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550400Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550400Z fall under?
The 01550400Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550400Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550400Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01550400Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550400Z have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for 01550400Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550400Z often in real-time on the comparison pages.
What if I can't find stock of 01550400Z?
You can fill out our help required form which you can use to request a quote for 01550400Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.