Status: | Unknown |
---|---|
Series: | ATO 155 Series |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
16,324
in stock
|
Buy Now | |
CoreStaff
from US$1.85
|
1,999
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
1,990
in stock
|
Buy Now | |
Distrelec
from US$2.91
|
891
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.78
|
565
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
397
in stock
|
Buy Now | |
element14
from US$1.89
|
397
in stock
|
Buy Now | |
Farnell
from US$2.29
|
397
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
94
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
TTI Europe
from US$0.91
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | ATO |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | ATO 155 Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
ATO Fuseholder 20A 32V | RS |
Fuse Holder, 32 V autofuse, Thermoplastic, Brass, #14 AWG, Black, UL Listed | Littelfuse 01550320ZXU | RS Americas |
Littelfuse Fuse Holder 32V 20A Black Panel Mount | Distrelec |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 32 V, 32 V, 20 A, Automotive Blade Fuse Holder, Wire Leaded, 1 Rohs Compliant: Yes |Littelfuse 01550320ZXU | Newark Electronics |
FUSE HOLDER, ATO, PANEL MOUNT, 20A | element14 |
155 Series 20 A 32 V Holder Type ATO, ATC Fuse Size Panel Mount Fuseholder | Future Electronics |
FUSEHOLDER 20AMP 32V | TTI Europe |
Where can I find additional details, specifications and documents for a 01550320ZXU?
Additional datasheets, footprints and schematics for 01550320ZXU are listed on our Part Details page. You can also find images and similar parts to 01550320ZXU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550320ZXU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550320ZXU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550320ZXU fall under?
The 01550320ZXU is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550320ZXU when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550320ZXU you can contact the distributor directly for product support, shipping queries etc.
Is the 01550320ZXU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550320ZXU have stock available?
Authorised distributors including RS, CoreStaff, RS Americas, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 01550320ZXU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550320ZXU often in real-time on the comparison pages.
What if I can't find stock of 01550320ZXU?
You can fill out our help required form which you can use to request a quote for 01550320ZXU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.