Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
100
in stock
|
Buy Now | |
CoreStaff
from US$2.68
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.45
|
207
in stock
|
Buy Now | |
element14
from US$2.45
|
207
in stock
|
Buy Now | |
Farnell
from US$2.77
|
207
in stock
|
Buy Now | |
Rutronik
from US$2.43
|
-
|
Buy Now | |
Future Electronics
from US$1.66
|
-
|
Buy Now | |
TTI Europe
from US$2.32
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | ATO |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Voltage Rating VAC | 32V |
Voltage Rating VDC | 32V |
Fuse Holder, In Line | Newark Electronics |
FUSE HOLDER, IN LINE | element14 |
FUSEHOLDER FOR ATO ASSEMB. 8" W | Rutronik |
20 A 32 V Holder Type ATO, ATC Fuse Size Wire Leads Panel Mount Fuseholder | Future Electronics |
FUSEHOLDER 20AMP 32V | TTI Europe |
Where can I find additional details, specifications and documents for a 01550300Z?
Additional datasheets, footprints and schematics for 01550300Z are listed on our Part Details page. You can also find images and similar parts to 01550300Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550300Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550300Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550300Z fall under?
The 01550300Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550300Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550300Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01550300Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550300Z have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 01550300Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550300Z often in real-time on the comparison pages.
What if I can't find stock of 01550300Z?
You can fill out our help required form which you can use to request a quote for 01550300Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.