Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 1-1/4" 6.3mm x 32mm 3AB 3AG 0 |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Voltage Rating VAC | 32V |
Voltage Rating V DC | 32V |
Fuse Size Imperial | 1/4" x 1-1/4" |
Fuse Size Metric | 6.3mm x 32mm |
20 A 32 V Holder Type Wire Leads In Line Twist-Lock Fuseholder | Future Electronics |
Fuse Holder, 6.3 X 32Mm, In Line | Newark Electronics |
Fuse Holder, 155 Series, Cartridge, In-Line, 32V, 20A, Crimp Terminal | Littelfuse 01550120ZXU | RS Americas |
Where can I find additional details, specifications and documents for a 01550120ZXU?
Additional datasheets, footprints and schematics for 01550120ZXU are listed on our Part Details page. You can also find images and similar parts to 01550120ZXU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550120ZXU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550120ZXU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550120ZXU fall under?
The 01550120ZXU is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550120ZXU when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550120ZXU you can contact the distributor directly for product support, shipping queries etc.
Is the 01550120ZXU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01550120ZXU have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 01550120ZXU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550120ZXU often in real-time on the comparison pages.
What if I can't find stock of 01550120ZXU?
You can fill out our help required form which you can use to request a quote for 01550120ZXU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.