Status: | Unknown |
---|---|
Series: | 155 Series |
RoHS: | Compliant |
Fuse Holder Type | Cartridge In Line Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 1/4" x 3/4" |
Holder Terminals | Wire Leaded |
No. of Fuses | 1Fuses |
Product Range | 155 Series |
Voltage Rating VAC | 32V |
RoHS Compliant | Yes |
Fuse Holder, 6.35 X 19.05Mm, In Line | Newark Electronics |
FUSEHOLDER 6 AMP 32 VAC | TTI Europe |
Where can I find additional details, specifications and documents for a 01550106ZXU?
Additional datasheets, footprints and schematics for 01550106ZXU are listed on our Part Details page. You can also find images and similar parts to 01550106ZXU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01550106ZXU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550106ZXU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01550106ZXU fall under?
The 01550106ZXU is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01550106ZXU when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01550106ZXU you can contact the distributor directly for product support, shipping queries etc.
Is the 01550106ZXU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 01550106ZXU have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for 01550106ZXU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01550106ZXU often in real-time on the comparison pages.
What if I can't find stock of 01550106ZXU?
You can fill out our help required form which you can use to request a quote for 01550106ZXU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.