01550014ZXA Fuses & Fuse Accessories by Littelfuse

FUSE HOLDER, 6.3 X 27MM, IN LINE

Status: Unknown
Series: 155 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.28

Distributor Stock
Logo for Newark
Newark
from US$2.28
No stock
Buy Now

Specifications

Fuse Holder Type Cartridge In Line Fuse Holder
Fuse Current 20A
Fuse Size Held 1/4" x 1-1/16"
Holder Terminals Wire Leaded
No. of Fuses 1Fuses
Product Range 155 Series
Voltage Rating VAC 32V
RoHS Compliant Yes

Alternative Descriptions

Fuse Holder, 6.3 X 27Mm, In Line | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 01550014ZXA?

Additional datasheets, footprints and schematics for 01550014ZXA are listed on our Part Details page. You can also find images and similar parts to 01550014ZXA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 01550014ZXA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01550014ZXA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 01550014ZXA fall under?

The 01550014ZXA is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.

Can I view similar or alternative parts?

You can view similar parts to 01550014ZXA when available in the Fuse Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 01550014ZXA you can contact the distributor directly for product support, shipping queries etc.

Is the 01550014ZXA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 01550014ZXA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 01550014ZXA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 01550014ZXA often in real-time on the comparison pages.

What if I can't find stock of 01550014ZXA?

You can fill out our help required form which you can use to request a quote for 01550014ZXA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay