Status: | Unknown |
---|---|
Series: | OMNI-BLOK Series |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
14,520
in stock
|
Buy Now | |
Rutronik
from US$0.69
|
78,000
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
15,000
in stock
|
Buy Now | |
CoreStaff
from US$1.54
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
4,500
in stock
|
Buy Now | |
element14
from US$1.97
|
4,500
in stock
|
Buy Now | |
Farnell
from US$1.95
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
1,831
in stock
|
Buy Now | |
Distrelec
from US$2.52
|
1,091
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
12
in stock
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now |
Fuse Current | 5A |
---|---|
Product Range | OMNI-BLOK Series |
Voltage Rating VAC | 125VAC |
Voltage Rating V DC | 125VDC |
Blow Characteristic | Slow Blow |
Fuse Case Style | SMD |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | - |
5A 125V slow SMD holder&fuse | Rutronik |
5.0 AMP 125V SLO BLO | TTI Europe |
154 Series Time Lag 125 V 5 A 9.73 x 5.03 mm OMNI-BLOK« SMT Fuse & Holder | Future Electronics |
Nano2 anti surge SMD T fuse w/holder,5A | RS |
Smd Fuse, Slow Blow, 5A, 125V | Newark Electronics |
SMD FUSE, SLOW BLOW, 5A, 125V | element14 |
Fuse: fuse | Transfer Multisort Elektronik |
Littelfuse SMD Fuse 9.7 x 5mm 125V 5A Time Lag T 154T | Distrelec |
Fuse Block, Fuse and Holder Assembly, Time Lag, 5A, 125V, OMNI Block 154T Series | Littelfuse 0154005.DRT | RS Americas |
Where can I find additional details, specifications and documents for a 0154005.DRT?
Additional datasheets, footprints and schematics for 0154005.DRT are listed on our Part Details page. You can also find images and similar parts to 0154005.DRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0154005.DRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0154005.DRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0154005.DRT fall under?
The 0154005.DRT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0154005.DRT when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0154005.DRT you can contact the distributor directly for product support, shipping queries etc.
Is the 0154005.DRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0154005.DRT have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, RS and CoreStaff have stock available or on a lead time for 0154005.DRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0154005.DRT often in real-time on the comparison pages.
What if I can't find stock of 0154005.DRT?
You can fill out our help required form which you can use to request a quote for 0154005.DRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.