| Status: | Unknown |
|---|---|
| Series: | MINI 153 Series |
| RoHS: | Unknown |
Prices starting from US$1.69
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$3.89
|
1,413
in stock
|
Buy Now |
|
CoreStaff
from US$1.69
|
1,229
in stock
|
Buy Now |
|
Newark Electronics
from US$3.01
|
327
in stock
|
Buy Now |
|
TME
from US$2.90
|
125
in stock
|
Buy Now |
|
Future Electronics
from US$1.95
|
4
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
2,000
in stock
|
Buy Now |
|
RS Americas
from US$4.10
|
0
in stock
|
Buy Now |
|
TTI Americas
from US$2.39
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$2.70
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$2.47
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$3.09
|
0
in stock
|
Buy Now |
| Buy Now |
| Fuse Holder Type | Automotive Blade Fuse Holder |
|---|---|
| Fuse Current | 15A |
| Fuse Size Held | Mini Blade APM ATM |
| Holder Terminals | Pin |
| No. of Fuses | 1Fuses |
| Product Range | MINI 153 Series |
| Voltage Rating VAC | 32V |
| Voltage Rating V DC | 32V |
| MINI Fuseholder 15A 32V | RS |
| Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant: Yes |Littelfuse 01530009Z | Newark Electronics |
| Fuse holder | TME |
| 153 Series 15 A 32 V Copper Alloy Tin PCB Mount Fuse Holder | Future Electronics |
| PCB MOUNT FUSEHOLDER FOR MINI BLADE FUSE, 15A, 32V | RS Americas |
| HOLDER FOR 15AMP MINI BLADE | TTI Americas |
| FUSEHOLDER 15A | TTI Europe |
Where can I find additional details, specifications and documents for a 01530009Z?
Additional datasheets, footprints and schematics for 01530009Z are listed on our Part Details page. You can also find images and similar parts to 01530009Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 01530009Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 01530009Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 01530009Z fall under?
The 01530009Z is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 01530009Z when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 01530009Z you can contact the distributor directly for product support, shipping queries etc.
Is the 01530009Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 01530009Z have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, TME and Future Electronics have stock available or on a lead time for 01530009Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 01530009Z often in real-time on the comparison pages.
What if I can't find stock of 01530009Z?
You can fill out our help required form which you can use to request a quote for 01530009Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.